THS4130IDGN . Amplifiers & Comparators by Texas Instruments

DIFF AMP 150MHZ 52V/US HMSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.39

Distributor Stock
Logo for Farnell
Farnell
from US$9.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.39
-
Buy Now
Logo for element14
element14
from US$10.60
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 200µV
Gain dB Max -
Bandwidth 150MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style HMSOP
No. of Pins 8Pins
Supply Voltage Range 4V to 33V ± 2V to ± 16.5V
Slew Rate 52V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Diff Amp, 150Mhz, 52V/Us, Hmsop-8 | Newark Electronics
DIFF AMP, 150MHZ, 52V/US, HMSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4130IDGN .?

Additional datasheets, footprints and schematics for THS4130IDGN . are listed on our Part Details page. You can also find images and similar parts to THS4130IDGN . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4130IDGN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4130IDGN . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4130IDGN . fall under?

The THS4130IDGN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to THS4130IDGN . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4130IDGN . you can contact the distributor directly for product support, shipping queries etc.

Is the THS4130IDGN . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4130IDGN . have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4130IDGN ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4130IDGN . often in real-time on the comparison pages.

What if I can't find stock of THS4130IDGN .?

You can fill out our help required form which you can use to request a quote for THS4130IDGN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay