| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1Amplifiers |
|---|---|
| Input Offset Voltage | 2mV |
| Gain dB Max | 2dB |
| Bandwidth | 150MHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Range | ± 2V to ± 16.5V |
| Slew Rate | 51V/µs |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2V to ± 16.5V |
| Amplifier Type | High Speed |
| Base Number | 4130 |
| IC Generic Number | 4130 |
| Logic Function Number | 4130 |
| Operating Temperature Range | -40°C to +85°C |
| Operational Amplifier Features | DIFFERENTIAL INPUT/OUTPUT |
| Supply Current | 14mA |
| Supply Voltage + Nom | 5V |
| Supply Voltage Max | 15V |
| Supply Voltage Min | -15V |
| Supply Voltage Nom | -5V |
| Termination Type | Surface Mount Device |
| Single fast op-amp,THS4130ID SO8 | RS |
| Ic, Amp Diff, Smd, 4130, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4130ID .?
Additional datasheets, footprints and schematics for THS4130ID . are listed on our Part Details page. You can also find images and similar parts to THS4130ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4130ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4130ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4130ID . fall under?
The THS4130ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4130ID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4130ID . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4130ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4130ID . have stock available?
Authorised distributors including Rochester Electronics, RS and Newark Electronics have stock available or on a lead time for THS4130ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4130ID . often in real-time on the comparison pages.
What if I can't find stock of THS4130ID .?
You can fill out our help required form which you can use to request a quote for THS4130ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.