THS4130EVM Part Information
Details for THS4130EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits

Buy THS4130EVM Directly from Texas Instruments (40 in stock) at $49.0000
Part Downloads

Part Features
- Differential-Input/Differential-Output u2013 Balanced Outputs Reject Common-Mode Noise u2013 Reduced Second-Harmonic Distortion Due to Differential Output
- High Performance u2013 150 MHz, u20133 dB Bandwidth (VCC = u00b115 V) u2013 51 V/u00b5s Slew Rate u2013 u2013100 dB Third Harmonic Distortion at 250 kHz
- ICC(SD) = 860 u00b5A in Shutdown Mode (THS4130)
- Low Noise u2013 1.3 nV/u221aHz Input-Referred Noise
- Wide Power-Supply Range u2013 VCC = 5 V Single Supply to u00b115 V Dual Supply
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | THS4130 |
Kit Application Type | Amplifier |
Application Sub Type | Differential Amplifier |
Kit Contents | Evaluation Board THS4130 |
Alternative Part Descriptions
- THS4130EVM Evaluation Module | Texas Instruments
Viewing Distributors for THS4130EVM
Loading...
Loading Results for THS4130EVM