THS4121ID . Amplifiers & Comparators by Texas Instruments

IC AMP DIFF HI SPEED SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Farnell
Farnell
from US$5.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
-
Buy Now
Logo for element14
element14
from US$5.55
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.34
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 8mV
Gain dB Max 1dB
Bandwidth 100MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style SOIC
No. of Pins 8Pins
Supply Voltage Range ± 1.5V to ± 1.75V
Slew Rate 55V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.5V to ± 1.75V
Amplifier Type High Speed
Base Number 4121
Input Offset Voltage Max 250µV
Operating Temperature Range -40°C to +85°C
Supply Current 11mA
Supply Voltage Max 30V
Supply Voltage Min -2.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Amp Diff, Hi Speed, Smd, Soic8 | Newark Electronics
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4121ID .?

Additional datasheets, footprints and schematics for THS4121ID . are listed on our Part Details page. You can also find images and similar parts to THS4121ID . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4121ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4121ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4121ID . fall under?

The THS4121ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to THS4121ID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4121ID . you can contact the distributor directly for product support, shipping queries etc.

Is the THS4121ID . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4121ID . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for THS4121ID ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4121ID . often in real-time on the comparison pages.

What if I can't find stock of THS4121ID .?

You can fill out our help required form which you can use to request a quote for THS4121ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay