THS4081ID . Part Information
Details for THS4081ID . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 175MHz |
Slew Rate | 230V/µs |
Supply Voltage Range | 10V to 30V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 30V |
Op Amp Type | High Speed |
Alternative Part Descriptions
- OP AMP, 175MHZ, 230V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:175MHz; Slew Rate:230V/µs; Supply Voltage Range:10V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a THS4081ID .?
Additional datasheets, footprints and schematics for THS4081ID . are listed in our Part Details tab. You can also find the THS4081ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4081ID . in the Pricing & Inventory tab next to part details. You can view THS4081ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4081ID . fall under?
The THS4081ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4081ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4081ID . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4081ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for THS4081ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for THS4081ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4081ID . often in real-time on the comparison pages.
What if I can't find stock of THS4081ID .?
You can fill out our help required form which you can use to request a quote for THS4081ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.