Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 100V/µs |
Supply Voltage Range | ± 4.5V to ± 16V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 16V |
Amplifier Type | Operational |
Base Number | 4031 |
Gain Bandwidth | 90MHz |
IC Generic Number | 4031 |
Input Offset Voltage Max | 2mV |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 33V |
Supply Voltage Min | 9V |
THS4031 100MHz VFB MSOP op amp | RS |
Op Amp, 100Mhz, Smd, 4031, Htssop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4031IDGN?
Additional datasheets, footprints and schematics for THS4031IDGN are listed on our Part Details page. You can also find images and similar parts to THS4031IDGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4031IDGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4031IDGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4031IDGN fall under?
The THS4031IDGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4031IDGN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4031IDGN you can contact the distributor directly for product support, shipping queries etc.
Is the THS4031IDGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4031IDGN have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4031IDGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4031IDGN often in real-time on the comparison pages.
What if I can't find stock of THS4031IDGN?
You can fill out our help required form which you can use to request a quote for THS4031IDGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.