No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 290MHz |
Slew Rate | 310V/µs |
Supply Voltage Range | ± 4.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 16V |
Amplifier Type | Operational |
Base Number | 4012 |
Gain Bandwidth | 270MHz |
IC Generic Number | 4012 |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Distortion |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 33V |
Supply Voltage Min | 9V |
290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual | Texas Instruments |
Op Amp, Dual 290Mhz, 4012, Soic8 | Newark Electronics |
Dual 290MHz | Mouser Electronics |
Where can I find additional details, specifications and documents for a THS4012CD .?
Additional datasheets, footprints and schematics for THS4012CD . are listed on our Part Details page. You can also find images and similar parts to THS4012CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4012CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4012CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4012CD . fall under?
The THS4012CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4012CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4012CD . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4012CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4012CD . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for THS4012CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4012CD . often in real-time on the comparison pages.
What if I can't find stock of THS4012CD .?
You can fill out our help required form which you can use to request a quote for THS4012CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.