THS4001ID . Part Information
Details for THS4001ID . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 270MHz |
Slew Rate | 400V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Operational |
Base Number | 4001 |
Gain Bandwidth | 220MHz |
IC Generic Number | 4001 |
Input Offset Voltage Max | 10mV |
Logic Function Number | 4001 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Voltage Feedback |
Supply Current Max | 100mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- Single fast op-amp,THS4001ID SO8 | RS Components
- IC, OP AMP, 270MHZ VFB, 4001, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:270MHz; Slew Rate:400V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- OP Amp Single Volt Fdbk ±16V/32V 8-Pin SOIC Tube | Avnet America
- 270-MHz Voltage-Feedback Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] THS4001ID Operational Amplifier | Distrelec
Viewing Distributors for THS4001ID .
Loading...
Loading Results for THS4001ID .