Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | THS3201 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board THS3201 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1.8GHz Bandwidth Unity Gain High Slew Rate Low Distortion |
THS3201 Evaluation Module | Texas Instruments |
Feedback Amplifier, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a THS3201EVM?
Additional datasheets, footprints and schematics for THS3201EVM are listed on our Part Details page. You can also find images and similar parts to THS3201EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3201EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3201EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3201EVM fall under?
The THS3201EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to THS3201EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3201EVM you can contact the distributor directly for product support, shipping queries etc.
Is the THS3201EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3201EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS3201EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3201EVM often in real-time on the comparison pages.
What if I can't find stock of THS3201EVM?
You can fill out our help required form which you can use to request a quote for THS3201EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.