No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 235MHz |
Slew Rate | 7300V/µs |
Supply Voltage Range | 10V to 30V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 30V |
Op Amp Type | Current Feedback |
Single- High-Voltage, Low Distortion, Current-Feedback Operational Amplifier with Power-down | Texas Instruments |
Single Lo-Distort Cu rrent Feedback | Mouser Electronics |
Op-Amp, 235Mhz, 7.3Kv/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS3095DDA .?
Additional datasheets, footprints and schematics for THS3095DDA . are listed on our Part Details page. You can also find images and similar parts to THS3095DDA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3095DDA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3095DDA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3095DDA . fall under?
The THS3095DDA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS3095DDA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3095DDA . you can contact the distributor directly for product support, shipping queries etc.
Is the THS3095DDA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3095DDA . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for THS3095DDA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3095DDA . often in real-time on the comparison pages.
What if I can't find stock of THS3095DDA .?
You can fill out our help required form which you can use to request a quote for THS3095DDA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.