Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 235MHz |
Slew Rate | 7300V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | Operational |
Base Number | 3091 |
Gain Bandwidth | 190MHz |
IC Generic Number | 3091 |
Input Offset Voltage Max | 4mV |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 30V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
OP Amp Single Current Fdbk 15V/30V | RS |
Ic, Op Amp, Cfb, Smd, 3091, Soic8 | Newark Electronics |
IC, OP AMP, CFB, SMD, 3091, SOIC8 | element14 |
Single, high-voltage low-distortion current-feedback operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS3091D .?
Additional datasheets, footprints and schematics for THS3091D . are listed on our Part Details page. You can also find images and similar parts to THS3091D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3091D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3091D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3091D . fall under?
The THS3091D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS3091D . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3091D . you can contact the distributor directly for product support, shipping queries etc.
Is the THS3091D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3091D . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for THS3091D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3091D . often in real-time on the comparison pages.
What if I can't find stock of THS3091D .?
You can fill out our help required form which you can use to request a quote for THS3091D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.