Status: | Unknown |
---|---|
Series: | THS3000 Series |
RoHS: | Unknown |
Product Range | THS3000 Series |
---|---|
Scope Channels | 4 Channel Isolated |
Bandwidth | 100MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | LCD Colour |
Kit Contents | THP0301-x Passive Probe OpenChoice S/W USB Cable Handle Strap Battery Case Certificate of Cal |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (07-Jul-2017) |
Plug Type | - |
Where can I find additional details, specifications and documents for a THS3014-TK?
Additional datasheets, footprints and schematics for THS3014-TK are listed on our Part Details page. You can also find images and similar parts to THS3014-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3014-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3014-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3014-TK fall under?
The THS3014-TK is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to THS3014-TK when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3014-TK you can contact the distributor directly for product support, shipping queries etc.
Is the THS3014-TK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3014-TK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for THS3014-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3014-TK often in real-time on the comparison pages.
What if I can't find stock of THS3014-TK?
You can fill out our help required form which you can use to request a quote for THS3014-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.