Status: | Unknown |
---|---|
Series: | THS3000 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | THS3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Cal Oscilloscope, 100Mhz, 2.5Gsps, 4 Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a THS3014 CAL?
Additional datasheets, footprints and schematics for THS3014 CAL are listed on our Part Details page. You can also find images and similar parts to THS3014 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3014 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3014 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3014 CAL fall under?
The THS3014 CAL is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to THS3014 CAL when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3014 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the THS3014 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THS3014 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for THS3014 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3014 CAL often in real-time on the comparison pages.
What if I can't find stock of THS3014 CAL?
You can fill out our help required form which you can use to request a quote for THS3014 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.