Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
197
in stock
|
Buy Now | |
TE Store
from US$5.07
|
175
in stock
|
Buy Now | |
element14
from US$2.09
|
123
in stock
|
Buy Now | |
Farnell
from US$2.03
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
72
in stock
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now |
Resistance | 0.82ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
THS25 R82 5% Resistance Value: .82 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.82 Ω Wire Wound Power Resistor 15 mm | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS25R82J | Internal Number: 1-1879075-2 | TE Connectivity | TE Store |
RESISTOR, AL CLAD, 25W R82 5% | element14 |
Res, Wirewound, 0R82, 25W, Solder | Newark Electronics |
Resistor aluminium CLAD 25W R82 5% | RS |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 820mOhm +/-5% 25W | TE Connectivity THS25R82J | RS Americas |
Where can I find additional details, specifications and documents for a THS25R82J?
Additional datasheets, footprints and schematics for THS25R82J are listed on our Part Details page. You can also find images and similar parts to THS25R82J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS25R82J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS25R82J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS25R82J fall under?
The THS25R82J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS25R82J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS25R82J you can contact the distributor directly for product support, shipping queries etc.
Is the THS25R82J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS25R82J have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for THS25R82J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS25R82J often in real-time on the comparison pages.
What if I can't find stock of THS25R82J?
You can fill out our help required form which you can use to request a quote for THS25R82J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.