Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.68 |
34
|
Buy Now | |
Chip One Stop | US$1.60 |
401
|
Buy Now | |
Rapid Electronics | US$2.47 |
69
|
Buy Now | |
Distrelec | US$2.57 |
69
|
Buy Now | |
Farnell | US$2.06 |
-
|
Buy Now | |
Newark Electronics | US$2.15 |
-
|
Buy Now | |
RS Americas | US$4.42 |
-
|
Buy Now | |
TE Store | US$5.07 |
-
|
Buy Now | |
element14 | US$2.11 |
-
|
Buy Now |
Resistance | 0.02ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
Wirewound Resistors-Chassis Mount THS25 R02 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor THS25 R02 5% | Distrelec |
Resistor aluminium CLAD 25W R02 5% | RS |
RESISTOR, AL CLAD, 25W R02 5% | Farnell |
Resistor, Wirewound, 0.02 Ohm, 25W, 5% | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 20mOhm +/-5% 25W | TE Connectivity THS25R02J | RS Americas |
THS25 R02 5% Resistance Value: .02 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in 0.02 Ω Wire Wound Power Resistor 15 mm | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS25R02J | Internal Number: 1879075-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a THS25R02J?
Additional datasheets, footprints and schematics for THS25R02J are listed on our Part Details page. You can also find images and similar parts to THS25R02J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS25R02J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS25R02J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS25R02J fall under?
The THS25R02J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS25R02J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS25R02J you can contact the distributor directly for product support, shipping queries etc.
Is the THS25R02J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS25R02J have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, RS and Farnell have stock available or on a lead time for THS25R02J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS25R02J often in real-time on the comparison pages.
What if I can't find stock of THS25R02J?
You can fill out our help required form which you can use to request a quote for THS25R02J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.