Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
78
in stock
|
Buy Now | |
element14
from US$2.09
|
200
in stock
|
Buy Now | |
Farnell
from US$2.07
|
200
in stock
|
Buy Now | |
TE Store
from US$5.07
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
23
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$5.23
|
-
|
Buy Now |
Resistance | 56ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
RESISTOR, AL CLAD, 25W 56R 5% | element14 |
THS25 56R 5% Resistance Value: 56 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistor: Aluminum Housed & 75 Watt | 56 Ω Wire Wound Power Resistor 15 mm | Part Number: THS2556RJ | Internal Number: 3-1879075-4 | TE Connectivity | TE Store |
Resistor aluminium CLAD 25W 56R 5% | RS |
Res, Wirewound, 56R, 25W, Solder | Newark Electronics |
Resistor, 56 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 56Ohm +/-5% 25W | TE Connectivity THS2556RJ | RS Americas |
Where can I find additional details, specifications and documents for a THS2556RJ?
Additional datasheets, footprints and schematics for THS2556RJ are listed on our Part Details page. You can also find images and similar parts to THS2556RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS2556RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS2556RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS2556RJ fall under?
The THS2556RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS2556RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS2556RJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS2556RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS2556RJ have stock available?
Authorised distributors including element14, Farnell, TE Store, Chip One Stop and RS have stock available or on a lead time for THS2556RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS2556RJ often in real-time on the comparison pages.
What if I can't find stock of THS2556RJ?
You can fill out our help required form which you can use to request a quote for THS2556RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.