THS2539RJ Resistors by TE Connectivity

RESISTOR AL CLAD 25W 39R 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
120 units
Buy Now
Logo for Newark Electronics Newark Electronics
31 units
Buy Now
Logo for TE Store TE Store
3 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 39ohm
Product Range THS Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
Body Length 29mm
External Length / Height 15mm
External Width 28mm
Fixing Hole Diameter 3.3mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 10mm
Length 51.8mm
No. of Pins 2Pins
Operating Temperature Max 110°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +110°C
Resistor Mounting Panel
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 550V
Voltage Rating VAC 550V
Working Voltage 550V

Alternative Descriptions

RES, WIREWOUND, 39R, 25W, SOLDER | Newark Electronics
THS25 39R 5% Resistance Value: 39 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Dimensions: 51 x 28 x 15 mm Number of Terminations: 2 Power Resistor: Aluminum Housed & 75 Watt | 39 Ω Wire Wound Power Resistor 51 x 28 x 15 mm | Part Number: THS2539RJ | Internal Number: 3-1879075-1 | TE Connectivity | TE Store
Res Wirewound 39 Ohm 5% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Tray | Avnet America
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 39Ohm +/-5% 25W | Allied Electronics
RESISTOR, AL CLAD, 25W 39R 5% | Farnell

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS2539RJ?

Additional datasheets, footprints and schematics for THS2539RJ are listed on our Part Details page. You can also find images and similar parts to THS2539RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS2539RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS2539RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS2539RJ fall under?

The THS2539RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS2539RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS2539RJ you can contact the distributor directly for product support, shipping queries etc.

Is the THS2539RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS2539RJ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, TE Store, Avnet America and Allied Electronics have stock available or on a lead time for THS2539RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS2539RJ often in real-time on the comparison pages.

What if I can't find stock of THS2539RJ?

You can fill out our help required form which you can use to request a quote for THS2539RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay