Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
14
in stock
|
Buy Now | |
TE Store
from US$5.07
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
70
in stock
|
Buy Now | |
element14
from US$3.64
|
50
in stock
|
Buy Now | |
Farnell
from US$3.64
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$6.94
|
-
|
Buy Now |
Resistance | 2.2ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
THS25 2R2 5% Resistance Value: 2.2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistor: Aluminum Housed & 75 Watt | 2.2 Ω Wire Wound Power Resistor 15 mm | Part Number: THS252R2J | Internal Number: 1-1879075-6 | TE Connectivity | TE Store |
Wirewound Resistors - Chassis Mount THS25 2R2 5% | Rapid Electronics |
RESISTOR, AL CLAD, 25W 2R2 5% | element14 |
Wirewound resistor aluminium 25W 2R2 | RS |
Resistor Wirewound, 2.2 Ohm, 25W, 5% | Newark Electronics |
Resistor, 2.2 Ohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.2Ohm +/-5% 25W | TE Connectivity THS252R2J | RS Americas |
Where can I find additional details, specifications and documents for a THS252R2J?
Additional datasheets, footprints and schematics for THS252R2J are listed on our Part Details page. You can also find images and similar parts to THS252R2J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS252R2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS252R2J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS252R2J fall under?
The THS252R2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS252R2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS252R2J you can contact the distributor directly for product support, shipping queries etc.
Is the THS252R2J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS252R2J have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, element14 and Farnell have stock available or on a lead time for THS252R2J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS252R2J often in real-time on the comparison pages.
What if I can't find stock of THS252R2J?
You can fill out our help required form which you can use to request a quote for THS252R2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.