Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.17 |
28
|
Buy Now | |
Newark Electronics | US$2.03 |
195
|
Buy Now | |
element14 | US$2.11 |
195
|
Buy Now | |
Farnell | US$2.10 |
195
|
Buy Now | |
Chip One Stop | US$0.99 |
176
|
Buy Now | |
TE Store | US$5.07 |
100
|
Buy Now | |
Rapid Electronics | US$3.95 |
89
|
Buy Now | |
Distrelec | US$2.93 |
89
|
Buy Now | |
Avnet America | US$3.49 |
-
|
Buy Now | |
RS Americas | US$5.37 |
-
|
Buy Now |
Resistance | 2ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity THS252R0J | Newark Electronics |
RESISTOR, AL CLAD, 25W 2R0 5% | element14 |
THS25 2R0 5% Resistance Value: 2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistor: Aluminum Housed & 75 Watt | 2 Ω Wire Wound Power Resistor 15 mm | Part Number: THS252R0J | Internal Number: 1-1879075-5 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount THS25 2R0 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor THS25 2R 5% | Distrelec |
Wirewound resistor aluminium 25W 2R0 | RS |
Resistor Wirewound 2 Ohm 5% 25W ±50ppm/°C Aluminum Housed Solder Lug Tray/Loose | Avnet America |
THS25 Series Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2Ohm +/-5% 25W | TE Connectivity THS252R0J | RS Americas |
Where can I find additional details, specifications and documents for a THS252R0J?
Additional datasheets, footprints and schematics for THS252R0J are listed on our Part Details page. You can also find images and similar parts to THS252R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS252R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS252R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS252R0J fall under?
The THS252R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS252R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS252R0J you can contact the distributor directly for product support, shipping queries etc.
Is the THS252R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS252R0J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for THS252R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS252R0J often in real-time on the comparison pages.
What if I can't find stock of THS252R0J?
You can fill out our help required form which you can use to request a quote for THS252R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.