THS25220RJ Resistors by TE Connectivity

RESISTOR AL CLAD 25W 220R 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
179 units
Buy Now
Logo for TE Store TE Store
4 units
Buy Now
Logo for Newark Electronics Newark Electronics
1 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 220ohm
Product Range THS Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
Body Length 29mm
External Length / Height 15mm
External Width 28mm
Fixing Hole Diameter 3.3mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 10mm
Length 51.8mm
No. of Pins 2Pins
Operating Temperature Max 110°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +110°C
Resistor Mounting Panel
Temperature Coeff. + 30ppm/°C
Temperature Coeff. - 30ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 550V
Voltage Rating VAC 550V
Working Voltage 550V

Alternative Descriptions

THS25 220R 5% Resistor Type: Power Resistor Passive Component Dimensions: 51 x 28 x 15 mm Number of Terminations: 2 Packaging Method: Loose Piece - Tray Passive Component Tolerance: 5 % Power Resistor 51 x 28 x 15 mm Loose Piece - Tray | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS25220RJ | Internal Number: 4-1879075-2 | TE Connectivity | TE Store
RES, WIREWOUND, 220R, 25W, SOLDER | Newark Electronics
RESISTOR, AL CLAD, 25W 220R 5% | element14
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 220Ohm +/-5% 25W | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS25220RJ?

Additional datasheets, footprints and schematics for THS25220RJ are listed on our Part Details page. You can also find images and similar parts to THS25220RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS25220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS25220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS25220RJ fall under?

The THS25220RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS25220RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS25220RJ you can contact the distributor directly for product support, shipping queries etc.

Is the THS25220RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS25220RJ have stock available?

Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Allied Electronics have stock available or on a lead time for THS25220RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS25220RJ often in real-time on the comparison pages.

What if I can't find stock of THS25220RJ?

You can fill out our help required form which you can use to request a quote for THS25220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay