Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
No distributors results available
Resistance | 6.8kohm |
---|---|
Product Range | THS Series |
Power Rating | 15W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Body Length | 21mm |
External Length / Height | 11mm |
External Width | 21mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 36.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 190°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +190°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 265V |
Voltage Rating VAC | 265V |
Working Voltage | 265V |
Where can I find additional details, specifications and documents for a THS156K8J?
Additional datasheets, footprints and schematics for THS156K8J are listed on our Part Details page. You can also find images and similar parts to THS156K8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS156K8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS156K8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS156K8J fall under?
The THS156K8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS156K8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS156K8J you can contact the distributor directly for product support, shipping queries etc.
Is the THS156K8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS156K8J have stock available?
There is no stock from authorised distributors for THS156K8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS156K8J often in real-time on the comparison pages.
What if I can't find stock of THS156K8J?
You can fill out our help required form which you can use to request a quote for THS156K8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.