Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.54 |
18
|
Buy Now | |
Rapid Electronics | US$2.39 |
246
|
Buy Now | |
Chip One Stop | US$2.09 |
246
|
Buy Now | |
Distrelec | US$2.09 |
246
|
Buy Now | |
Farnell | US$1.44 |
198
|
Buy Now | |
TE Store | US$3.93 |
86
|
Buy Now | |
Newark Electronics | US$1.17 |
47
|
Buy Now | |
Avnet America | US$1.79 |
-
|
Buy Now | |
RS Americas | US$4.02 |
-
|
Buy Now | |
element14 | US$1.65 |
-
|
Buy Now |
Resistance | 3.9ohm |
---|---|
Product Range | THS Series |
Power Rating | 15W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 21mm |
External Length / Height | 11mm |
External Width | 21mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 36.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 190°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +190°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 265V |
Voltage Rating VAC | 265V |
Working Voltage | 265V |
Wirewound Resistors-Chassis Mount THS15 3R9 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor THS15 3R9 5% | Distrelec |
RESISTOR, AL CLAD, 15W 3R9 5% | Farnell |
THS15 3R9 5% Resistance Value: 3.9 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistor: Aluminum Housed & 75 Watt | 3.9 Ω Wire Wound Power Resistor 11 mm | Part Number: THS153R9J | Internal Number: 1-1879074-2 | TE Connectivity | TE Store |
Res, Wirewound, 3R9, 15W, Solder | Newark Electronics |
Wirewound resistor aluminium 15W 3R9 | RS |
Resistor, 3.9 Ohm, ± 5%, 15 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.9Ohm +/-5% 8W | TE Connectivity THS153R9J | RS Americas |
Where can I find additional details, specifications and documents for a THS153R9J?
Additional datasheets, footprints and schematics for THS153R9J are listed on our Part Details page. You can also find images and similar parts to THS153R9J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS153R9J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS153R9J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS153R9J fall under?
The THS153R9J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS153R9J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS153R9J you can contact the distributor directly for product support, shipping queries etc.
Is the THS153R9J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS153R9J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for THS153R9J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS153R9J often in real-time on the comparison pages.
What if I can't find stock of THS153R9J?
You can fill out our help required form which you can use to request a quote for THS153R9J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.