Status: | Unknown |
---|---|
Series: | Single 14-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 14bit |
---|---|
Sampling Rate | 3MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1403 |
IC Case Style | QFP |
Linearity Error ADC / DAC + | 1.5LSB |
Linearity Error ADC / DAC - | 1.5LSB |
No. of Bits | 14bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 81mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a THS1403QPHP?
Additional datasheets, footprints and schematics for THS1403QPHP are listed on our Part Details page. You can also find images and similar parts to THS1403QPHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS1403QPHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1403QPHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS1403QPHP fall under?
The THS1403QPHP is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to THS1403QPHP when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS1403QPHP you can contact the distributor directly for product support, shipping queries etc.
Is the THS1403QPHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS1403QPHP have stock available?
There is no stock from authorised distributors for THS1403QPHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS1403QPHP often in real-time on the comparison pages.
What if I can't find stock of THS1403QPHP?
You can fill out our help required form which you can use to request a quote for THS1403QPHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.