THS10R10J Resistors by TE Connectivity

RESISTOR AL CLAD 10W R10 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TE Store TE Store
189 units
Buy Now
Logo for Newark Electronics Newark Electronics
70 units
Buy Now
Logo for element14 element14
18 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.1ohm
Product Range THS Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 160V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
Body Length 17mm
External Length / Height 9mm
External Width 17mm
Fixing Hole Diameter 2.4mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 7mm
Length 30mm
No. of Pins 2Pins
Operating Temperature Max 165°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +165°C
Resistor Mounting Panel
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 160V
Voltage Rating VAC 160V
Working Voltage 160V

Alternative Descriptions

THS10 R10 5% Resistance Value: .1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Dimensions: 30 x 17 x 9 mm Number of Terminations: 2 0.1 Ω Wire Wound Power Resistor 30 x 17 x 9 mm | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS10R10J | Internal Number: 1879073-2 | TE Connectivity | TE Store
RES, WIREWOUND, 0R1, 10W, SOLDER | Newark Electronics
RESISTOR, AL CLAD, 10W R10 5% | element14
Res Wirewound 0.1 Ohm 5% 10W ±50ppm/°C Aluminum Housed AXL Flange Mount Tray | Avnet America
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 100mOhm +/-5% 5.5W | Allied Electronics
TE Connectivity - AMP Wirewound Resistor THS10 R10 5% | Distrelec

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS10R10J?

Additional datasheets, footprints and schematics for THS10R10J are listed on our Part Details page. You can also find images and similar parts to THS10R10J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS10R10J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS10R10J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS10R10J fall under?

The THS10R10J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS10R10J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS10R10J you can contact the distributor directly for product support, shipping queries etc.

Is the THS10R10J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS10R10J have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for THS10R10J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS10R10J often in real-time on the comparison pages.

What if I can't find stock of THS10R10J?

You can fill out our help required form which you can use to request a quote for THS10R10J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay