THS10680RJ Resistors by TE Connectivity

RESISTOR AL CLAD 10W 680R 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
265 units
Buy Now
Logo for Chip One Stop Chip One Stop
200 units
Buy Now
Logo for TE Store TE Store
26 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Mouser Electronics Mouser Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 680ohm
Product Range THS Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 160V
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
Body Length 17mm
External Length / Height 9mm
External Width 17mm
Fixing Hole Diameter 2.4mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 7mm
Length 30mm
No. of Pins 2Pins
Operating Temperature Max 165°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +165°C
Resistor Mounting Panel
Temperature Coeff. + 30ppm/°C
Temperature Coeff. - 30ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 160V
Voltage Rating VAC 160V
Working Voltage 160V

Alternative Descriptions

RES, WIREWOUND, 680R, 10W, SOLDER | Newark Electronics
THS10 680R 5% Resistor Type: Power Resistor Passive Component Dimensions: 30 x 17 x 9 mm Number of Terminations: 2 Packaging Method: Loose Piece - Tray Passive Component Tolerance: 5 % Power Resistor 30 x 17 x 9 mm 2 Loose Piece - Tray | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS10680RJ | Internal Number: 4-1879073-2 | TE Connectivity | TE Store
RESISTOR, AL CLAD, 10W 680R 5% | Farnell
THS10 680R 5% | Mouser Electronics
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 680Ohm +/-5% 5.5W | Allied Electronics

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS10680RJ?

Additional datasheets, footprints and schematics for THS10680RJ are listed on our Part Details page. You can also find images and similar parts to THS10680RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS10680RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS10680RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS10680RJ fall under?

The THS10680RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS10680RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS10680RJ you can contact the distributor directly for product support, shipping queries etc.

Is the THS10680RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS10680RJ have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Farnell and element14 have stock available or on a lead time for THS10680RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS10680RJ often in real-time on the comparison pages.

What if I can't find stock of THS10680RJ?

You can fill out our help required form which you can use to request a quote for THS10680RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay