Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.49 |
22
|
Buy Now | |
TE Store | US$3.66 |
320
|
Buy Now | |
Chip One Stop | US$1.47 |
50
|
Buy Now | |
Newark Electronics | US$1.55 |
22
|
Buy Now | |
element14 | US$1.54 |
22
|
Buy Now | |
Rapid Electronics | US$2.85 |
5
|
Buy Now | |
Avnet America | US$2.53 |
-
|
Buy Now | |
RS Americas | US$2.59 |
-
|
Buy Now | |
Distrelec | US$1.95 |
-
|
Buy Now |
Resistance | 56ohm |
---|---|
Product Range | THS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 17mm |
External Length / Height | 9mm |
External Width | 17mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 165°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +165°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 160V |
Voltage Rating VAC | 160V |
Working Voltage | 160V |
THS10 56R 5% Resistance Value: 56 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistor: Aluminum Housed & 75 Watt | 56 Ω Wire Wound Power Resistor 9 mm | Part Number: THS1056RJ | Internal Number: 2-1879073-9 | TE Connectivity | TE Store |
Resistor, 56 Ohm, 5.5W, ±5% | Newark Electronics |
RESISTOR, AL CLAD, 10W 56R 5% | element14 |
Wirewound Resistors-Chassis Mount THS10 56R 5% | Rapid Electronics |
Resistor, 56 Ohm, ± 5%, 10 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 56Ohm +/-5% 5.5W | TE Connectivity THS1056RJ | RS Americas |
TE Connectivity - AMP Wirewound Resistor THS10 56R 5% | Distrelec |
Where can I find additional details, specifications and documents for a THS1056RJ?
Additional datasheets, footprints and schematics for THS1056RJ are listed on our Part Details page. You can also find images and similar parts to THS1056RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS1056RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1056RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS1056RJ fall under?
The THS1056RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS1056RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS1056RJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS1056RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS1056RJ have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS1056RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS1056RJ often in real-time on the comparison pages.
What if I can't find stock of THS1056RJ?
You can fill out our help required form which you can use to request a quote for THS1056RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.