Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1,396
in stock
|
Buy Now | |
TE Store
from US$3.66
|
164
in stock
|
Buy Now | |
element14
from US$1.52
|
85
in stock
|
Buy Now | |
Farnell
from US$1.47
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now |
Resistance | 500ohm |
---|---|
Product Range | THS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Body Length | 17mm |
External Length / Height | 9mm |
External Width | 17mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 165°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +165°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 160V |
Voltage Rating VAC | 160V |
Working Voltage | 160V |
THS10 500R 5% Resistance Value: 500 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistor: Aluminum Housed & 75 Watt | 500 Ω Wire Wound Power Resistor 9 mm | Part Number: THS10500RJ | Internal Number: 4-1879073-0 | TE Connectivity | TE Store |
RESISTOR, AL CLAD, 10W 500R 5% | element14 |
Wirewound resistor aluminium 10W 500R | RS |
Resistor Wirewound, 500 Ohm, 10W, 5% | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 500Ohm +/-5% 5.5W | TE Connectivity THS10500RJ | RS Americas |
Where can I find additional details, specifications and documents for a THS10500RJ?
Additional datasheets, footprints and schematics for THS10500RJ are listed on our Part Details page. You can also find images and similar parts to THS10500RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS10500RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS10500RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS10500RJ fall under?
The THS10500RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS10500RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS10500RJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS10500RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS10500RJ have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and RS have stock available or on a lead time for THS10500RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS10500RJ often in real-time on the comparison pages.
What if I can't find stock of THS10500RJ?
You can fill out our help required form which you can use to request a quote for THS10500RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.