Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
83
in stock
|
Buy Now | |
element14
from US$1.52
|
83
in stock
|
Buy Now | |
Farnell
from US$1.46
|
83
in stock
|
Buy Now | |
TE Store
from US$3.66
|
82
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$4.89
|
-
|
Buy Now |
Resistance | 150ohm |
---|---|
Product Range | THS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Body Length | 17mm |
External Length / Height | 9mm |
External Width | 17mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 165°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +165°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 160V |
Voltage Rating VAC | 160V |
Working Voltage | 160V |
Through Hole Wirewound Resistor, Ths Series, 150 Ohm, 10 W, - 5%, 160 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity THS10150RJ | Newark Electronics |
RESISTOR, AL CLAD, 10W 150R 5% | element14 |
THS10 150R 5% Resistance Value: 150 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistor: Aluminum Housed & 75 Watt | 150 Ω Wire Wound Power Resistor 9 mm | Part Number: THS10150RJ | Internal Number: 3-1879073-5 | TE Connectivity | TE Store |
Wirewound resistor aluminium 10W 150R | RS |
Resistor, 150 Ohm, ± 5%, 10 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 150Ohm +/-5% 5.5W | TE Connectivity THS10150RJ | RS Americas |
Where can I find additional details, specifications and documents for a THS10150RJ?
Additional datasheets, footprints and schematics for THS10150RJ are listed on our Part Details page. You can also find images and similar parts to THS10150RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS10150RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS10150RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS10150RJ fall under?
The THS10150RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS10150RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS10150RJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS10150RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS10150RJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for THS10150RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS10150RJ often in real-time on the comparison pages.
What if I can't find stock of THS10150RJ?
You can fill out our help required form which you can use to request a quote for THS10150RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.