THP 3-7223 DC/DC Converter isolated, regulated by Traco Power

3 Watt DC/DC converter, industrial/medical, 4:1 input incl. 110 VDC nominal, 3000 VAC I/O-isolation, 1000 VAC working voltage, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.91

Distributor Stock
Logo for RS
RS
from US$60.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$59.37
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$61.56
-
Buy Now
Logo for Buerklin
Buerklin
from US$51.22
-
Buy Now
Logo for Sager
Sager
from US$53.38
-
Buy Now
Logo for element14
element14
from US$54.96
-
Buy Now
Logo for Farnell
Farnell
from US$47.91
-
Buy Now

Specifications

3W, 10.5mm
Input Voltage 36-160VDC
Output Voltage ±15
Output Current 100/100mA
Efficiency 83%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 16.2gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,36-160Vi,+/-15Vo 100mA | RS
Dc-Dc Converter, Medical, 2 O/P, 3W | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 36to160VDC, Vout +/-15VDC, I/O isolation 4kV | TRACO Power THP 3-7223 | RS Americas
Medical DC-DC Converter DIL-24 Package | TRC Electronics
DC/DC-Wandler, 36-160 VDC, 3 W, 2 Ausgänge, ±15 VDC, 83 % Wirkungsgrad, THP 3-7223 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager
DC/DC Converter,3W,+-15V/0.1A | element14
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THP 3-7223?

Additional datasheets, footprints and schematics for THP 3-7223 are listed on our Part Details page. You can also find images and similar parts to THP 3-7223 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THP 3-7223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THP 3-7223 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THP 3-7223 fall under?

The THP 3-7223 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THP 3-7223 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THP 3-7223 you can contact the distributor directly for product support, shipping queries etc.

Is the THP 3-7223 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THP 3-7223 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for THP 3-7223.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THP 3-7223 often in real-time on the comparison pages.

What if I can't find stock of THP 3-7223?

You can fill out our help required form which you can use to request a quote for THP 3-7223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay