Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$78.72
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$79.50
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$49.81
|
-
|
Buy Now | |
RS Americas
from US$55.87
|
-
|
Buy Now | |
element14
from US$51.77
|
-
|
Buy Now | |
TRC Electronics
from US$57.93
|
-
|
Buy Now | |
Sager
from US$50.22
|
-
|
Buy Now |
3W, 10.5mm | |
Input Voltage | 18-80VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 83% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 16.2gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module 1 Output 3W | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Medical, 12V, 0.25A | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 80Vdc, Vout 12Vdc, I/O isolation 3000V ac | TRACO Power THP 3-4812 | RS Americas |
DC/DC Converter,3W, 12V/0.3A | element14 |
Medical DC-DC Converter DIL-24 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, MEDICAL, 12V, 0.25A | Farnell |
Where can I find additional details, specifications and documents for a THP 3-4812?
Additional datasheets, footprints and schematics for THP 3-4812 are listed on our Part Details page. You can also find images and similar parts to THP 3-4812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THP 3-4812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THP 3-4812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THP 3-4812 fall under?
The THP 3-4812 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THP 3-4812 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THP 3-4812 you can contact the distributor directly for product support, shipping queries etc.
Is the THP 3-4812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THP 3-4812 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for THP 3-4812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THP 3-4812 often in real-time on the comparison pages.
What if I can't find stock of THP 3-4812?
You can fill out our help required form which you can use to request a quote for THP 3-4812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.