THP 3-4811 DC/DC Converter isolated, regulated by Traco Power

3 Watt DC/DC converter, industrial/medical, 4:1 input incl. 110 VDC nominal, 3000 VAC I/O-isolation, 1000 VAC working voltage, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.21

Distributor Stock
Logo for RS
RS
from US$50.55
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$55.87
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$57.93
-
Buy Now
Logo for Buerklin
Buerklin
from US$48.21
-
Buy Now
Logo for Sager
Sager
from US$50.22
-
Buy Now
Logo for Farnell
Farnell
from US$51.70
-
Buy Now

Specifications

3W, 10.5mm
Input Voltage 18-80VDC
Output Voltage 5
Output Current 600mA
Efficiency 78%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 16.2gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC Converter Isolated 5V 0.6A 3W | RS
TRACOPOWER Iso DC-DC Converter, Vin 18 to 80Vdc, Vout 5Vdc, I/O isolation 3000V ac | TRACO Power THP 3-4811 | RS Americas
Medical DC-DC Converter DIL-24 Package | TRC Electronics
DC/DC-Wandler, 18-80 VDC, 3 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, THP 3-4811 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager
DC-DC CONVERTER, MEDICAL, 5V, 0.6A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THP 3-4811?

Additional datasheets, footprints and schematics for THP 3-4811 are listed on our Part Details page. You can also find images and similar parts to THP 3-4811 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THP 3-4811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THP 3-4811 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THP 3-4811 fall under?

The THP 3-4811 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THP 3-4811 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THP 3-4811 you can contact the distributor directly for product support, shipping queries etc.

Is the THP 3-4811 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THP 3-4811 have stock available?

Authorised distributors including RS, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for THP 3-4811.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THP 3-4811 often in real-time on the comparison pages.

What if I can't find stock of THP 3-4811?

You can fill out our help required form which you can use to request a quote for THP 3-4811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay