Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.12
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$50.81
|
10
in stock
|
Buy Now | |
element14
from US$61.35
|
10
in stock
|
Buy Now | |
Farnell
from US$42.10
|
10
in stock
|
Buy Now | |
RS Americas
from US$55.87
|
-
|
Buy Now | |
TRC Electronics
from US$57.93
|
-
|
Buy Now | |
Buerklin
from US$48.39
|
-
|
Buy Now | |
Sager
from US$50.22
|
-
|
Buy Now |
3W, 10.5mm | |
Input Voltage | Sep-40VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 83% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 16.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Traco Power THP 3-2412 | Newark Electronics |
DC/DC Converter,3W, 12V/0.3A | element14 |
DC-DC CONVERTER, MEDICAL, 12V, 0.25A | Farnell |
DC/DC Converter Isolated 12V 0.25A 3W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 40Vdc, Vout 12Vdc, I/O isolation 3000V ac | TRACO Power THP 3-2412 | RS Americas |
Medical DC-DC Converter DIL-24 Package | TRC Electronics |
DC/DC-Wandler, 9-40 VDC, 3 W, 1 Ausgang, 12 VDC, 83 % Wirkungsgrad, THP 3-2412 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THP 3-2412?
Additional datasheets, footprints and schematics for THP 3-2412 are listed on our Part Details page. You can also find images and similar parts to THP 3-2412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THP 3-2412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THP 3-2412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THP 3-2412 fall under?
The THP 3-2412 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THP 3-2412 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THP 3-2412 you can contact the distributor directly for product support, shipping queries etc.
Is the THP 3-2412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THP 3-2412 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for THP 3-2412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THP 3-2412 often in real-time on the comparison pages.
What if I can't find stock of THP 3-2412?
You can fill out our help required form which you can use to request a quote for THP 3-2412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.