Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.70
20W, 9.9mm | |
Input Voltage | 18-75VDC |
Output Voltage | 15 |
Output Current | 1330mA |
Efficiency | 90% |
Package Style | 1" x 1", Encapsulated, Nickel coated Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,18-75Vin,15Vo 1.33A,20W | RS |
Dc-Dc Converter, 15V, 1.33A, Dip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power THN 20-4813WI | RS Americas |
DC/DC Converter 1x1 Inch Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 20 W, 1 Ausgang, 15 VDC, 90 % Wirkungsgrad, THN 20-4813WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 15V, 1.33A | Farnell |
Where can I find additional details, specifications and documents for a THN 20-4813WI?
Additional datasheets, footprints and schematics for THN 20-4813WI are listed on our Part Details page. You can also find images and similar parts to THN 20-4813WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 20-4813WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 20-4813WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 20-4813WI fall under?
The THN 20-4813WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 20-4813WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 20-4813WI you can contact the distributor directly for product support, shipping queries etc.
Is the THN 20-4813WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 20-4813WI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for THN 20-4813WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 20-4813WI often in real-time on the comparison pages.
What if I can't find stock of THN 20-4813WI?
You can fill out our help required form which you can use to request a quote for THN 20-4813WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.