THN 15-1213 DC/DC Converter isolated, regulated by Traco Power

15 Watt DC/DC converter, industrial, 2:1 input, encpasulated, 1" x 1" metal package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.89

Distributor Stock
Logo for RS
RS
from US$35.33
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$35.64
-
Buy Now
Logo for element14
element14
from US$41.04
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$38.22
-
Buy Now
Logo for Sager
Sager
from US$32.69
-
Buy Now
Logo for Farnell
Farnell
from US$29.89
-
Buy Now

Specifications

15W, 9.9mm
Input Voltage Sep-18VDC
Output Voltage 15
Output Current 1000mA
Efficiency 88%
Package Style 1" x 1", Encapsulated, Nickel coated Copper
Length 25.4mm
Width 25.4mm
Weight 15gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC,Reg,9-18Vin,15Vout 1A,15W,1.5kV | RS
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 15 V, 1 A Rohs Compliant: Yes |Traco Power THN 15-1213 | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power THN 15-1213 | RS Americas
DC-DC CONVERTER, 15V, 1A | element14
DC/DC Converter 1x1 Inch Wide 2:1 Input Range | TRC Electronics
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THN 15-1213?

Additional datasheets, footprints and schematics for THN 15-1213 are listed on our Part Details page. You can also find images and similar parts to THN 15-1213 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THN 15-1213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 15-1213 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THN 15-1213 fall under?

The THN 15-1213 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THN 15-1213 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THN 15-1213 you can contact the distributor directly for product support, shipping queries etc.

Is the THN 15-1213 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THN 15-1213 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for THN 15-1213.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THN 15-1213 often in real-time on the comparison pages.

What if I can't find stock of THN 15-1213?

You can fill out our help required form which you can use to request a quote for THN 15-1213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay