Status: | Unknown |
---|---|
Series: | THM Series |
RoHS: | Unknown |
Prices starting from US$13.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.82
|
No stock
|
Buy Now |
Tip / Nozzle Width | 1.6mm |
---|---|
Tip / Nozzle Style | - |
For Use With | Soldering Guns |
Product Range | THM Series |
SVHC | No SVHC (15-Jan-2018) |
Tip / Nozzle Length | 59mm |
Where can I find additional details, specifications and documents for a THM A?
Additional datasheets, footprints and schematics for THM A are listed on our Part Details page. You can also find images and similar parts to THM A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM A fall under?
The THM A is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to THM A when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM A you can contact the distributor directly for product support, shipping queries etc.
Is the THM A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for THM A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM A often in real-time on the comparison pages.
What if I can't find stock of THM A?
You can fill out our help required form which you can use to request a quote for THM A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.