Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 84% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Medical, 5V, 0.6A, Dip | Newark Electronics |
Medical DC-DC Converter DIP-24 Package 2xMOPP | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 3 W, 1 Ausgang, 5 VDC, 84 % Wirkungsgrad, THM 3-4811WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THM 3-4811WI?
Additional datasheets, footprints and schematics for THM 3-4811WI are listed on our Part Details page. You can also find images and similar parts to THM 3-4811WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 3-4811WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 3-4811WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 3-4811WI fall under?
The THM 3-4811WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 3-4811WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 3-4811WI you can contact the distributor directly for product support, shipping queries etc.
Is the THM 3-4811WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 3-4811WI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, TRC Electronics, Buerklin and Sager have stock available or on a lead time for THM 3-4811WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 3-4811WI often in real-time on the comparison pages.
What if I can't find stock of THM 3-4811WI?
You can fill out our help required form which you can use to request a quote for THM 3-4811WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.