THM 10-2422WI DC/DC Converter isolated, regulated by Traco Power

10 Watt DC/DC converter, medical, 4:1 input, 5000 VAC I/O-isolation (2 x MOPP), low leakage current, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.13

Distributor Stock
Logo for RS
RS
from US$57.57
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$55.27
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.13
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$58.24
-
Buy Now
Logo for Buerklin
Buerklin
from US$54.91
-
Buy Now
Logo for Sager
Sager
from US$53.43
-
Buy Now

Specifications

10W, 10.2mm
Input Voltage Sep-36VDC
Output Voltage ±12
Output Current 416/416mA
Efficiency 89%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 14gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Converter: DC/DC | Transfer Multisort Elektronik
Medical DC/DC Converter +/-12V 10W | RS
Dc-Dc Converter, Medical, 2 O/P, 10W, Dip | Newark Electronics
Medical DC-DC Converter DIP-24 Package 2xMOPP | TRC Electronics
DC/DC-Wandler, 9-36 VDC, 10 W, 2 Ausgänge, ±12 VDC, 89 % Wirkungsgrad, THM 10-2422WI | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THM 10-2422WI?

Additional datasheets, footprints and schematics for THM 10-2422WI are listed on our Part Details page. You can also find images and similar parts to THM 10-2422WI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THM 10-2422WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 10-2422WI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THM 10-2422WI fall under?

The THM 10-2422WI is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to THM 10-2422WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THM 10-2422WI you can contact the distributor directly for product support, shipping queries etc.

Is the THM 10-2422WI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THM 10-2422WI have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, TRC Electronics and Buerklin have stock available or on a lead time for THM 10-2422WI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THM 10-2422WI often in real-time on the comparison pages.

What if I can't find stock of THM 10-2422WI?

You can fill out our help required form which you can use to request a quote for THM 10-2422WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay