Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Length | 21mm |
---|---|
Width | 21mm |
6mm | |
Weight | 2gg |
country of origin | TW |
ESD Sensitive | No |
Heatsink, Dc/Dc Converter | Newark Electronics |
Heatsink for Traco THL25 | RS |
Heat Sinks Product Type: DC/DC | Sager |
HEATSINK, DC/DC CONVERTER | element14 |
Heatsink for use with THL 25 Series | TRACO Power THL-HS1 | RS Americas |
Traco Power Heat Sink for DC/DC Converter, THL 20WI | Distrelec |
Where can I find additional details, specifications and documents for a THL-HS1?
Additional datasheets, footprints and schematics for THL-HS1 are listed on our Part Details page. You can also find images and similar parts to THL-HS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL-HS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL-HS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL-HS1 fall under?
The THL-HS1 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to THL-HS1 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL-HS1 you can contact the distributor directly for product support, shipping queries etc.
Is the THL-HS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL-HS1 have stock available?
Authorised distributors including Newark Electronics, RS, Sager, element14 and Farnell have stock available or on a lead time for THL-HS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL-HS1 often in real-time on the comparison pages.
What if I can't find stock of THL-HS1?
You can fill out our help required form which you can use to request a quote for THL-HS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.