Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$55.58
|
12
in stock
|
Buy Now | |
element14
from US$57.79
|
12
in stock
|
Buy Now | |
Farnell
from US$46.34
|
12
in stock
|
Buy Now | |
Distrelec
from US$63.21
|
6
in stock
|
Buy Now | |
RS Americas
from US$61.08
|
-
|
Buy Now | |
TRC Electronics
from US$60.71
|
-
|
Buy Now | |
Buerklin
from US$52.84
|
-
|
Buy Now | |
Sager
from US$54.11
|
-
|
Buy Now |
25W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 15 |
Output Current | 1670mA |
Efficiency | 90% |
Package Style | 1" x 1", Alu alloy, black anodized coating |
Length | 25.4mm |
Width | 25.4mm |
Weight | 16.5gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 15V, 1.67A | Newark Electronics |
DC-DC CONVERTER, 15V, 1.67A | element14 |
Traco Power DC/DC Converter 18 ... 75V 15V 1.67A 25W | Distrelec |
DC/DC Converter Isolated 15V 1.67A 25W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 15Vdc, I/O isolation 1500Vdc | TRACO Power THL 25-4813WI | RS Americas |
DC-DC Converter 1x1 Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 25 W, 1 Ausgang, 15 VDC, 90 % Wirkungsgrad, THL 25-4813WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THL 25-4813WI?
Additional datasheets, footprints and schematics for THL 25-4813WI are listed on our Part Details page. You can also find images and similar parts to THL 25-4813WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THL 25-4813WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THL 25-4813WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THL 25-4813WI fall under?
The THL 25-4813WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THL 25-4813WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THL 25-4813WI you can contact the distributor directly for product support, shipping queries etc.
Is the THL 25-4813WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THL 25-4813WI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for THL 25-4813WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THL 25-4813WI often in real-time on the comparison pages.
What if I can't find stock of THL 25-4813WI?
You can fill out our help required form which you can use to request a quote for THL 25-4813WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.