THJD336M020RJN Capacitors by KYOCERA AVX

CAPACITOR TANT, 33UF, 20V, 0.9 OHM, 0.2, 2917

Status: Unknown
Series: THJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Newark
Newark
from US$1.10
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.56
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range THJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 33Uf, 20V, 0.9 Ohm, 0.2, 2917 | Newark Electronics
Surface Mount Tantalum Capacitor, 33 uF, 20 V, ± 20%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJD336M020RJN?

Additional datasheets, footprints and schematics for THJD336M020RJN are listed on our Part Details page. You can also find images and similar parts to THJD336M020RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJD336M020RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD336M020RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJD336M020RJN fall under?

The THJD336M020RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THJD336M020RJN when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJD336M020RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJD336M020RJN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THJD336M020RJN have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJD336M020RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJD336M020RJN often in real-time on the comparison pages.

What if I can't find stock of THJD336M020RJN?

You can fill out our help required form which you can use to request a quote for THJD336M020RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay