THJD226M035RJN Passive Components by KYOCERA AVX

CAPACITOR TANT, 22UF, 35V, 0.6 OHM, 0.2, 2917

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Newark
Newark
from US$2.33
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 22µF
Capacitance Tolerance ± 20%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 0.6ohm
RoHS Compliant Yes

Alternative Descriptions

TC 22uF 35V 20% Case D Autom. | Rutronik
Capacitor Tant, 22Uf, 35V, 0.6 Ohm, 0.2, 2917 | Newark Electronics
THJ Series 22 uF ▒20 % 35 V SMT High Temperature Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJD226M035RJN?

Additional datasheets, footprints and schematics for THJD226M035RJN are listed on our Part Details page. You can also find images and similar parts to THJD226M035RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJD226M035RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD226M035RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJD226M035RJN fall under?

The THJD226M035RJN is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to THJD226M035RJN when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJD226M035RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJD226M035RJN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THJD226M035RJN have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for THJD226M035RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJD226M035RJN often in real-time on the comparison pages.

What if I can't find stock of THJD226M035RJN?

You can fill out our help required form which you can use to request a quote for THJD226M035RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay