Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
THJ Series 2917 22 uF 25 V ▒10% SMT Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Thj Series, 22 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx THJD226K025RJN | Newark Electronics |
CAP, 22µF, 25V, 10%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 25 V, ± 10%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJD226K025RJN?
Additional datasheets, footprints and schematics for THJD226K025RJN are listed on our Part Details page. You can also find images and similar parts to THJD226K025RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJD226K025RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD226K025RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJD226K025RJN fall under?
The THJD226K025RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJD226K025RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJD226K025RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJD226K025RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJD226K025RJN have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for THJD226K025RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJD226K025RJN often in real-time on the comparison pages.
What if I can't find stock of THJD226K025RJN?
You can fill out our help required form which you can use to request a quote for THJD226K025RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.