Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Capacitor Tant, 15Uf, 35V, 0.9 Ohm, 0.2, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 20%, -55 °C, 175 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJD156M035RJN?
Additional datasheets, footprints and schematics for THJD156M035RJN are listed on our Part Details page. You can also find images and similar parts to THJD156M035RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJD156M035RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJD156M035RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJD156M035RJN fall under?
The THJD156M035RJN is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to THJD156M035RJN when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJD156M035RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJD156M035RJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THJD156M035RJN have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJD156M035RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJD156M035RJN often in real-time on the comparison pages.
What if I can't find stock of THJD156M035RJN?
You can fill out our help required form which you can use to request a quote for THJD156M035RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.