Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 1.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Surface Mount Tantalum Capacitor, Thj Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx THJC226K016RJN | Newark Electronics |
CAP, 22µF, 16V, 10%, 2312 | element14 |
THJ Series 22 uF 16 V ▒10% SMT High Temperature Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 175 °C, 2312 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJC226K016RJN?
Additional datasheets, footprints and schematics for THJC226K016RJN are listed on our Part Details page. You can also find images and similar parts to THJC226K016RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJC226K016RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJC226K016RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJC226K016RJN fall under?
The THJC226K016RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJC226K016RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJC226K016RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJC226K016RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJC226K016RJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for THJC226K016RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJC226K016RJN often in real-time on the comparison pages.
What if I can't find stock of THJC226K016RJN?
You can fill out our help required form which you can use to request a quote for THJC226K016RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.