Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
ESR | 1.7ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Surface Mount Tantalum Capacitor, Thj Series, 15 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx THJC156K020RJN | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, ± 10%, -55 °C, 175 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 15µF, 20V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, � 10%, -55 �C, 175 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a THJC156K020RJN?
Additional datasheets, footprints and schematics for THJC156K020RJN are listed on our Part Details page. You can also find images and similar parts to THJC156K020RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJC156K020RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJC156K020RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJC156K020RJN fall under?
The THJC156K020RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJC156K020RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJC156K020RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJC156K020RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJC156K020RJN have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for THJC156K020RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJC156K020RJN often in real-time on the comparison pages.
What if I can't find stock of THJC156K020RJN?
You can fill out our help required form which you can use to request a quote for THJC156K020RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.