THJC106M025RJN Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 10UF, 25V, 1.8 OHM, 0.2, 2312

Status: Unknown
Series: THJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$0.36
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range THJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 1.8ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 10Uf, 25V, 1.8 Ohm, 0.2, 2312, Full Reel | Newark Electronics
Case size C 10mF 20% 25v - Tantalum Capacitors | Future Electronics
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 20%, -55 °C, 175 °C, 2312 [6032-28 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 20%, -55 �C, 175 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJC106M025RJN?

Additional datasheets, footprints and schematics for THJC106M025RJN are listed on our Part Details page. You can also find images and similar parts to THJC106M025RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJC106M025RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJC106M025RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJC106M025RJN fall under?

The THJC106M025RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THJC106M025RJN when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJC106M025RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJC106M025RJN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THJC106M025RJN have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for THJC106M025RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJC106M025RJN often in real-time on the comparison pages.

What if I can't find stock of THJC106M025RJN?

You can fill out our help required form which you can use to request a quote for THJC106M025RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay