THJB336K006RJN Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 33UF 6.3V 2.2 OHM 0.1 1210

Status: Unknown
Series: THJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High Temperature Tantalum Chip Capacitor • Improved reliability – 2x standard • 175°C @ 0.5VR continuous operation • CV range: 0.10-220μF / 6.3-50V • 5 case sizes available • Low ESR options on approval • High temperature automotive and industry applications

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33 F
Voltage Rating 6.3V
Product Range THJ Series
Capacitance Tolerance 10%
Packaging Cut Tape
Tantalum Capacitor Case 1210 ^3225 Metric]
ESR 2.2ohm

Alternative Descriptions

Capacitor Tant, 33Uf, 6.3V, 2.2 Ohm, 0.1, 1210 | Newark Electronics
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 10%, -55 °C, 175 °C, 1210 [3528-21 Metric] | Avnet America
CAPACITOR TANT, 33UF, 6.3V, 2.2OHM, 10%, 1210 | element14
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, � 10%, -55 �C, 175 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJB336K006RJN?

Additional datasheets, footprints and schematics for THJB336K006RJN are listed on our Part Details page. You can also find images and similar parts to THJB336K006RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJB336K006RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB336K006RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJB336K006RJN fall under?

The THJB336K006RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THJB336K006RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJB336K006RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJB336K006RJN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THJB336K006RJN have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for THJB336K006RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJB336K006RJN often in real-time on the comparison pages.

What if I can't find stock of THJB336K006RJN?

You can fill out our help required form which you can use to request a quote for THJB336K006RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay