THJB156K016RJN Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 15UF, 16V, 2 OHM, 0.1, 1210

Status: Unknown
Series: THJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.30


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 15µF
Voltage Rating 16V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range THJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 2ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 15Uf, 16V, 2 Ohm, 0.1, 1210 | Newark Electronics
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 10%, -55 °C, 175 °C, 1210 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THJB156K016RJN?

Additional datasheets, footprints and schematics for THJB156K016RJN are listed on our Part Details page. You can also find images and similar parts to THJB156K016RJN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THJB156K016RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB156K016RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THJB156K016RJN fall under?

The THJB156K016RJN is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to THJB156K016RJN when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THJB156K016RJN you can contact the distributor directly for product support, shipping queries etc.

Is the THJB156K016RJN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for THJB156K016RJN have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for THJB156K016RJN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THJB156K016RJN often in real-time on the comparison pages.

What if I can't find stock of THJB156K016RJN?

You can fill out our help required form which you can use to request a quote for THJB156K016RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay