Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Cap, 3.3Μf, 16V, 10%, 1206 | Newark Electronics |
CAP, 3.3µF, 16V, 10%, 1206 | element14 |
Surface Mount Tantalum Capacitor, 3.3 uF, 16 V, ± 10%, -55 °C, 175 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJA335K016RJN?
Additional datasheets, footprints and schematics for THJA335K016RJN are listed on our Part Details page. You can also find images and similar parts to THJA335K016RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJA335K016RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJA335K016RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJA335K016RJN fall under?
The THJA335K016RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJA335K016RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJA335K016RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJA335K016RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJA335K016RJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for THJA335K016RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJA335K016RJN often in real-time on the comparison pages.
What if I can't find stock of THJA335K016RJN?
You can fill out our help required form which you can use to request a quote for THJA335K016RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.