Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 2.2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 6.3V, 10%, Reel | Newark Electronics |
CAP, 10µF, 6.3V, 10%, REEL | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 175 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a THJA106K006RJN?
Additional datasheets, footprints and schematics for THJA106K006RJN are listed on our Part Details page. You can also find images and similar parts to THJA106K006RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJA106K006RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJA106K006RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJA106K006RJN fall under?
The THJA106K006RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJA106K006RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJA106K006RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJA106K006RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJA106K006RJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for THJA106K006RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJA106K006RJN often in real-time on the comparison pages.
What if I can't find stock of THJA106K006RJN?
You can fill out our help required form which you can use to request a quote for THJA106K006RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.